Linear Voltage Regulator IC Positive Adjustable 1 Output 1.1A 8-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT1965EMS8E#TRPBFTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |