DigiKey DC DC Switching Controllers LT1952IGN#TRPBF-ND

Description
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SSOP
Request a Quote Datasheet
Description
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - LT1952IGN#TRPBF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LT1952IGN#TRPBF-ND
DC DC Switching Controllers LT1952IGN#TRPBF-ND
Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SSOP

Forward Converter Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LT1952IGN#TRPBF-ND
Product Name DC DC Switching Controllers
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LT3748MPMS#TR-ND - DigiKey
Specs
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads"
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DC DC Switching Controllers - 161-LTC7804HMSE#PBF-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LT8228HFE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LTC7803HMSE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details