IC REG BST FLYBACK ADJ TSOT23-5
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1930AES5TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Output Voltage | 2.45 to 36 volts |