LT1920CS8-ND -- INSTRUMENTATION, OP AMPS, BUFFER AMPS
DigiKey
Instrumentation, Op Amps, Buffer Amps
LT1920CS8-ND
Description
IC OPAMP INSTR 1MHZ 8SO
Request a Quote
Email Supplier
Datasheet
Description
IC OPAMP INSTR 1MHZ 8SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Operational Amplifiers |
|
Product Number
|
LT1920CS8-ND |
|
Product Name
|
Instrumentation, Op Amps, Buffer Amps |
|
Source Current (IS)
|
0.9000 milliamps
|
Unlock Full Specs
to access all available technical data
Similar Products
Source Current (IS)
0.0700 milliamps
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOT; SOT-23-5 Thin, TSOT-23-5
View Details
Source Current (IS)
0.1030 milliamps
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Features
Rail-Rail-Out
Source Current (IS)
0.4200 milliamps
Slew Rate
3.8 V/µs
View Details
Source Current (IS)
0.1000 milliamps
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details