Series Voltage Reference IC Fixed 2.048V V ±0.05% 5mA TSOT-23-6
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT1790AIS6-2.048#TRMPBFCT-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 |
| TC | 10 ppm/C |
| IQ | 0.0750 mA |