"Buck Switching Regulator IC Positive Adjustable 1.2V 1 Output 1.5A 16-SSOP (0.154"", 3.90mm Width)"
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1766EGN#TRPBFDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)" |
| Output Voltage | 1.2 to 57.6 volts |