Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-5 Flow 33
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT1764AET#33PBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-220; Other; TO-220-5 Formed Leads |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |