DigiKey Telecom LT1684CS#PBF-ND

Description
Telecom IC Tone Generator 14-SO
Request a Quote Datasheet
Description
Telecom IC Tone Generator 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom - LT1684CS#PBF-ND - DigiKey
Thief River Falls, MN, United States
Telecom IC Tone Generator 14-SO

Telecom IC Tone Generator 14-SO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number LT1684CS#PBF-ND
Product Name Telecom
Operating Temperature 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AD9375BBCZ-REEL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details
RF Transceiver ICs - 505-AD9361BBCZ-REELTR-ND - DigiKey
Specs
Device Type Transceiver
Technology LTE
Supply Voltage Other; 1.3V
View Details
RF Transceiver ICs - ADF7025BCPZ-RLTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 431 to 928 MHz
Data Rate 384 kbps
View Details
Telecom - 78P2241B-IGT/F-ND - DigiKey
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type LQFP; 48-LQFP
View Details