DigiKey
Voltage Reference
LT1634AIS8-5-ND
Description
IC VREF SHUNT 5V 8SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SHUNT 5V 8SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
LT1634AIS8-5-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Shunt / Zener
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shunt / Zener
Package Type
SC-70; Other; SC-70, SOT-323
TC
25 ppm/C
View Details
Type
Shunt / Zener
Package Type
Other; TO-236-3, SC-59, SOT-23-3
TC
100 ppm/C
View Details
Type
Shunt / Zener
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC
25 ppm/C
View Details