DigiKey
Voltage Regulators - DC DC Switching Regulators
LT1576IS8-ND
Description
IC REG BUCK ADJ 1.5A 8SO
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK ADJ 1.5A 8SO
Request a Quote
Email Supplier
Datasheet
Suppliers
Voltage Regulators - DC DC Switching Regulators
LT1576IS8-ND
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LT1576IS8-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
|
Output Voltage
|
1.21 to 23.5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; 10-WFDFN Exposed Pad
View Details
Configuration / Function
Boost
Package Type
Other; 16-WFQFN Exposed Pad
Special Features
Synchronous Rectification
View Details
Configuration / Function
Buck-Boost
Package Type
Other; 40-WFQFN Exposed Pad
Special Features
Synchronous Rectification
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details