DigiKey
Voltage Regulators - DC DC Switching Regulators
LT1576IS8-5#TR-ND
Description
IC REG BUCK 5V 1.5A 8SO
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK 5V 1.5A 8SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LT1576IS8-5#TR-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Fixed
|
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
|
Output Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
Configuration / Function
Buck
Package Type
Other; 38-WFQFN Exposed Pad
Special Features
Synchronous Rectification
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 32-TFQFN Exposed Pad, 28 Leads
View Details
Configuration / Function
Buck
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
IOUT
2.7 amps
View Details