IC REG CTRLR SGL 2.5V 8SOIC
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT1573CS8-2.5#TR-ND |
| Product Name | Voltage Regulators - Linear Regulator Controllers |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |