IC REG BUCK BOOST ADJ 1.25A 16SO
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1572CS#TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 1.24 to 60 volts |