DigiKey
Voltage Regulators - DC DC Switching Regulators
LT1507IS8#TR-ND
Description
IC REG BUCK ADJ 1.5A 8SO
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK ADJ 1.5A 8SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LT1507IS8#TR-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
|
Output Voltage
|
2.42 to 14.88 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage
-34 to -1.25 volts
View Details
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; 10-WFDFN Exposed Pad
View Details
Package Type
Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads"
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details
Configuration / Function
Boost
Package Type
Other; 12-WFQFN Exposed Pad
fsw
220 to 1000 kHz
View Details