Series Voltage Reference IC Fixed 5V V ±0.2% 40mA 8-SO
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT1460MHS8-5#PBF-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| TC | 50 ppm/C |
| IQ | 0.2250 mA |