Series Voltage Reference IC Fixed 10V V ±0.25% 40mA TO-92-3
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT1460GIZ-10#PBF-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | Other; TO-226-3, TO-92-3 (TO-226AA) |
| TC | 25 ppm/C |
| IQ | 0.3600 mA |