Series Voltage Reference IC Fixed 5V V ±0.25% 40mA TO-92-3
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT1460GCZ-5#TRPBF-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads |
| TC | 25 ppm/C |
| IQ | 0.2250 mA |