DigiKey
Voltage Reference
LT1460DCN8-2.5-ND
Description
IC VREF SERIES 2.5V 8DIP
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SERIES 2.5V 8DIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
LT1460DCN8-2.5-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Series
|
|
Package Type
|
DIP; Other; "8-DIP (0.300"", 7.62mm)"
|
|
TC
|
20 ppm/C
|
|
IQ
|
0.1650 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Series
Package Type
SOT23; Other; SOT-23-6
TC
8 ppm/C
View Details
Type
Series, Dual
Package Type
Other; 16-WFDFN Exposed Pad
TC
20 ppm/C
View Details
Type
Series
Package Type
Other; SC-74A, SOT-753
TC
25 ppm/C
View Details
Type
Shunt / Zener
Package Type
SC-70; Other; SC-70, SOT-323
TC
150 ppm/C
View Details