Series Voltage Reference IC Fixed 10V V ±0.075% 40mA 8-PDIP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT1460ACN8-10#PBF-ND |
| Product Name | Voltage Reference |
| Type | Series |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" |
| TC | 10 ppm/C |
| IQ | 0.3600 mA |