DigiKey Voltage Regulators - DC DC Switching Regulators LT1376IS8-5-ND

Description
IC REG BUCK SEPIC 5V 1.5A 8SO
Request a Quote Datasheet
Description
IC REG BUCK SEPIC 5V 1.5A 8SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LT1376IS8-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LT1376IS8-5-ND
Voltage Regulators - DC DC Switching Regulators LT1376IS8-5-ND
IC REG BUCK SEPIC 5V 1.5A 8SO

IC REG BUCK SEPIC 5V 1.5A 8SO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LT1376IS8-5-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 175-MAX1653ESE+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LT3748MPMS#TR-ND - DigiKey
Specs
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width), 12 Leads"
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
DC DC Switching Controllers - 161-LTC7818HUJ#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Special Features Synchronous Rectification
fsw 100 to 3000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3310SEV#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 18-TFQFN Exposed Pad
View Details