IC REG BUCK SEPIC ADJ 1.5A 16SO
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1376HVIS#TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 2.42 to 25.8 volts |