IC REG BUCK BOOST ADJ 3A 20SO
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1371HVISW#TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" |
| Output Voltage | 1.25 to 42 volts |