DigiKey DC DC Switching Controllers LT1339IN#PBF-ND

Description
Boost, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PDIP
Request a Quote Datasheet
Description
Boost, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - LT1339IN#PBF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LT1339IN#PBF-ND
DC DC Switching Controllers LT1339IN#PBF-ND
Boost, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PDIP

Boost, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 20-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LT1339IN#PBF-ND
Product Name DC DC Switching Controllers
Package Type DIP; Other; "20-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC7818HUJ#PBF-ND - DigiKey
Specs
Configuration / Function Buck
Special Features Synchronous Rectification
fsw 100 to 3000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1606EUA+TDKR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
DC DC Switching Controllers - 161-LTC3829IFE#WTRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8301JS5#TRPBFTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 65 volts
IOUT 1.2 amps
View Details