IC GATE DRVR HALF-BRIDGE 16SOIC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LT1336CS-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 1.5 amps |
| Supply Voltage | 10 to 15 volts |
| Rise Time | 130 ns |