DigiKey
Voltage Regulators - DC DC Switching Regulators
LT1302CS8#TR-ND
Description
IC REG BOOST ADJ 2A 8SO
Request a Quote
Email Supplier
Datasheet
Description
IC REG BOOST ADJ 2A 8SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LT1302CS8#TR-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Boost
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
|
Output Voltage
|
2 to 25 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features
Synchronous Rectification
View Details
Configuration / Function
Buck
Output Voltage Type
Fixed; Adjustable / Variable
Package Type
SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Configuration / Function
Buck
Package Type
Other; 32-WFQFN Exposed Pad
fsw
250 to 3000 kHz
View Details