Buck, Boost, Flyback Switching Regulator IC Positive or Negative Adjustable 1.244V 1 Output 8A (Switch) TO-220-5
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1270CT#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-220; Other; TO-220-5 |
| Output Voltage | 1.24 to 60 volts |