DigiKey
Video Amps and Modules
LT1252CN8-ND
Description
IC AMP VIDEO 282MHZ 8DIP
Request a Quote
Email Supplier
Datasheet
Description
IC AMP VIDEO 282MHZ 8DIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Video Amplifier Chips |
|
Product Number
|
LT1252CN8-ND |
|
Product Name
|
Video Amps and Modules |
|
Slew Rate
|
125 V/µs
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage (VS)
2.6 to 3.6 volts
Package Type
8-WFDFN Exposed Pad, CSP
Number of Pins
8
View Details
Supply Voltage (VS)
2.7 to 3.6 volts
Package Type
8-WFDFN Exposed Pad, CSP
Number of Pins
8
View Details
Features
Rail-Rail-Out
Slew Rate
600 V/µs
Supply Voltage (VS)
2.7 to 12.6 volts
View Details
Slew Rate
360 V/µs
Supply Voltage (VS)
8 to 33 volts
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details