DigiKey
DC DC Switching Controllers
LT1245CS8-ND
Description
IC REG CTRLR BUCK 8SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC REG CTRLR BUCK 8SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LT1245CS8-ND |
|
Product Name
|
DC DC Switching Controllers |
|
Configuration / Function
|
Buck
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 8-WFDFN Exposed Pad
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
Package Type
SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)"
Operating Temperature
0 to 70 C (32 to 158 F)
View Details