DigiKey
DC DC Switching Controllers
LT1243IS8-ND
Description
IC REG CTRLR BUCK 8SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC REG CTRLR BUCK 8SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LT1243IS8-ND |
|
Product Name
|
DC DC Switching Controllers |
|
Configuration / Function
|
Buck
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Boost
Output Voltage Type
Fixed
Package Type
Other; 8-WFDFN Exposed Pad
View Details
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
Other; 12-VFQFN Exposed Pad
View Details
Output Voltage Type
Fixed
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
IOUT
0.0200 amps
View Details
Configuration / Function
Boost
Package Type
Other; 12-WFQFN Exposed Pad
fsw
220 to 1000 kHz
View Details