IC VREF SERIES/SHUNT 10V 8SOIC
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT1236AIS8-10#TR-ND |
| Product Name | Voltage Reference |
| Type | Shunt / Zener; Buried-Zener |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| TC | 5 ppm/C |
| IQ | 2 mA |