Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.244V 1 Output 1.25A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1172CQ#PBF-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA |
| Output Voltage | 1.24 to 65 volts |