DigiKey Voltage Regulators - DC DC Switching Regulators LT1172CN8-ND

Description
IC REG BUCK BST ADJ 1.25A 8PDIP
Request a Quote Datasheet
Description
IC REG BUCK BST ADJ 1.25A 8PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LT1172CN8-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LT1172CN8-ND
Voltage Regulators - DC DC Switching Regulators LT1172CN8-ND
IC REG BUCK BST ADJ 1.25A 8PDIP

IC REG BUCK BST ADJ 1.25A 8PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LT1172CN8-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)"
Output Voltage 1.24 to 65 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LTC7803JMSE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
DC DC Switching Controllers - 161-LTC7818EUJ#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Special Features Synchronous Rectification
fsw 100 to 3000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8302HS8E-3#TRPBFTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 65 volts
IOUT 3.6 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT3980IDE#TRPBFCT-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 14-WFDFN Exposed Pad
View Details