Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-SO
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LT1158CSW#TRPBFTR-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 0.5000 amps |
| Supply Voltage | 5 to 30 volts |
| Rise Time | 130 ns |