Linear Voltage Regulator IC Positive Adjustable 1 Output 700mA TO-220-5
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT1129IT#PBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-220; Other; TO-220-5 |
| Special Features | Reverse Voltage Protection |