Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT1121IZ-5#PBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) |
| Special Features | Reverse Voltage Protection |