DigiKey Voltage Regulators - DC DC Switching Regulators LT1111CN8#PBF-ND

Description
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - LT1111CN8#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
LT1111CN8#PBF-ND
Voltage Regulators - DC DC Switching Regulators LT1111CN8#PBF-ND
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)"

"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number LT1111CN8#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)"
Output Voltage 1.25 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 161-LT8228HFE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX16903SAUE50/V+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
View Details
DC DC Switching Controllers - 161-LTC7803IMSE#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Synchronous Rectification
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8302HS8E-3#TRPBFTR-ND - DigiKey
Specs
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 65 volts
IOUT 3.6 amps
View Details