DigiKey
Voltage Regulators - DC DC Switching Regulators
LT1109ACS8-5-ND
Description
IC REG BOOST 5V 2A 8SO
Request a Quote
Email Supplier
Datasheet
Description
IC REG BOOST 5V 2A 8SO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
LT1109ACS8-5-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Boost
|
|
Output Voltage Type
|
Fixed
|
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
|
Output Voltage
|
5 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Configuration / Function
Buck
Package Type
Other; 24-WFQFN Exposed Pad
Special Features
Synchronous Rectification
View Details
Configuration / Function
Boost
Output Voltage Type
Adjustable / Variable
Package Type
SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Configuration / Function
Buck
Package Type
Other; 12-WFDFN Exposed Pad
fsw
50 to 850 kHz
View Details