IC REG BUCK BOOST 12V 1.5A 8PDIP
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1108CN8-12-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" |
| Output Voltage | 12 volts |