Linear Voltage Regulator IC Positive Fixed 1 Output 5A TO-3P
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LT1084CP-5#PBF-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | Other; TO-3P-3, SC-65-3 |
| Special Features | Over Temperature |