IC REG BUCK BOOST ADJ 2A TO220-7
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1076CT7-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | TO-220; Other; TO-220-7 Formed Leads |
| Output Voltage | 2.5 to 35 volts |