IC REG BUCK BOOST ADJ 1.5A 8SO
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LT1073CS8#TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| Output Voltage | 1 to 50 volts |