DigiKey
Voltage Reference
LT1027DCS8-5#TR-ND
Description
IC VREF SERIES 5V 8SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SERIES 5V 8SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
LT1027DCS8-5#TR-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Series
|
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
|
TC
|
5 ppm/C
|
|
IQ
|
3.5 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Series
Package Type
SOT23; Other; SOT-23-6 Thin, TSOT-23-6
TC
10 ppm/C
View Details
Type
Series, Dual
Package Type
Other; 16-WFDFN Exposed Pad
TC
10 ppm/C
View Details
Type
Series
Package Type
SOT23; Other; SOT-23-6
TC
8 ppm/C
View Details
Type
Shunt / Zener
Package Type
SC-70; Other; SC-70, SOT-323
TC
150 ppm/C
View Details