Series, Buried Zener Voltage Reference IC Fixed 5V V ±1% 10mA 8-PDIP
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT1021BCN8-5#PBF-ND |
| Product Name | Voltage Reference |
| Type | Buried-Zener |
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" |
| TC | 5 ppm/C |
| IQ | 1.5 mA |