DigiKey
Voltage Reference
LT1021BCH-5-ND
Description
IC VREF SERIES 5V TO5
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SERIES 5V TO5
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
LT1021BCH-5-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Buried-Zener
|
|
Package Type
|
Other; TO-205-8, TO-5-8 Metal Can
|
|
TC
|
5 ppm/C
|
|
IQ
|
1.5 mA
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shunt / Zener
Package Type
SC-70; Other; SC-70, SOT-323
TC
50 ppm/C
View Details
Type
Shunt / Zener
Package Type
Other; TO-236-3, SC-59, SOT-23-3
TC
100 ppm/C
View Details
Type
Shunt / Zener
Package Type
SC-70; Other; SC-70, SOT-323
TC
150 ppm/C
View Details
Type
Series, Dual
Package Type
Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
TC
10 ppm/C
View Details