Series, Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10mA 8-SO
| DigiKey | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | LT1019CS8-2.5#TRPBFTR-ND |
| Product Name | Voltage Reference |
| Type | Shunt / Zener |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" |
| TC | 20 ppm/C |
| IQ | 1.5 mA |