DigiKey
Voltage Reference
LT1009S8TR-ND
Description
IC VREF SHUNT 2.5V 8SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC VREF SHUNT 2.5V 8SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Voltage Reference Chips |
|
Product Number
|
LT1009S8TR-ND |
|
Product Name
|
Voltage Reference |
|
Type
|
Shunt / Zener
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Series
Package Type
Other; 5-WFBGA, CSPBGA
TC
30 ppm/C
View Details
Type
Shunt / Zener
Package Type
SC-70; Other; SC-70, SOT-323
TC
50 ppm/C
View Details
Type
Series
Package Type
SOT23; Other; SOT-23-6
TC
25 ppm/C
View Details
Type
Series, Dual
Package Type
Other; "16-TFSOP (0.118"", 3.00mm Width) Exposed Pad"
TC
10 ppm/C
View Details