DigiKey
Current Regulation/Management
LM334S8-ND
Description
IC CURRENT SOURCE 8SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC CURRENT SOURCE 8SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
LM334S8-ND |
|
Product Name
|
Current Regulation/Management |
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
|
Unlock Full Specs
to access all available technical data
Similar Products
Regulator Category
Linear
Output Voltage Type
Adjustable / Variable
Package Type
Other; 36-WFQFN Exposed Pad
View Details
Package Type
Other; 64-WFQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Regulator Category
Switching
Package Type
Other; "38-TFSOP (0.173"", 4.40mm Width) 31 Leads, Exposed Pad"
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
View Details