2 Circuit IC Switch 2:1 75Ohm 16-CDIP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | IH5043MJE/883B-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 4.5 to 18 volts |
| Ron | 75 ohms |
| tON | 400 ns |