12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 44-PLCC (16.59x16.59)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ICL7109CQH+D-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel |
| Package Type | PLCC; 44-LCC (J-Lead) |
| Packing Method | Tube |
| Pins | 44 |
| Resolution | 12 bits |