DigiKey Analog to Digital Converters (ADC) ICL7109CPL-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ICL7109CPL-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ICL7109CPL-ND
Analog to Digital Converters (ADC) ICL7109CPL-ND
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP

12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number ICL7109CPL-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "40-DIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 161-LTC1867LIGN#WPBF-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SSOP; "16-SSOP (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 505-AD4062BCPZ-RL7TR-ND - DigiKey
Specs
Package Type 14-WFDFN Exposed Pad, CSP
Packing Method Tape Reel
Pins 14
View Details
Analog to Digital Converters (ADC) - 161-LTC2376CMS-18-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type "16-TFSOP (0.118"", 3.00mm Width)"
Packing Method Tube
View Details
Analog to Digital Converters (ADC) - 175-MAX11137ATI+TDKR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 28-WFQFN Exposed Pad
Packing Method Digi-Reel®
View Details